8-Bit Identity Comparator IC, CMOS, 20-Pin PDIP Product overview: SN74HC688N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC688N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135375-SN74HC688N
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 36ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
8BIT IDENTITY COMPARATORS, 74HC688; LOGIC FAMILY / BASE NUMBER:74HC688; COMPARATOR TYPE:IDENTITY; NO. OF CHANNELS:8CHANNELS; NO. OF BITS:8BIT; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR IDENTITY 8B 20DIP
IC COMPARATOR IDENTITY 8B 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 692-SN74HC688N | 135375-SN74HC688N | SN74HC688N | 17141279 | SN74HC688N | SN74HC688N |
| Product Name | 8-bit Linear Comparator IC | Logic - Logic - Comparators - SN74HC688N | Comparators | IC Chip | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS |