Ultra-Low Power Quad Comparator 14-SOIC 0 to 70
Comparator, 4 Func, 9000uV Offset-Max, 8000ns Response Time, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 112959-LP339MX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 10mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Quad Comparator, 18V, 40nA IB, 5mV Vos, SOIC, SM Product overview: LP339MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP339MX/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
Analog Comparators LOW PWR QUAD COMP
IC COMP QUAD LOW PWR 14SOIC
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 8000NS RESPONSE TIME, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LP339MX/NOPB | LP339MX/NOPB | 112959-LP339MX/NOPB | 692-LP339MX/NOPB | LP339MX/NOPB | LP339MX/NOPB | LP339MX/NOPB | 47452177 |
| Product Name | LP339-N Ultra-Low Power Quad Comparator | Linear - Linear - Comparators - LP339MX/NOPB | Quad 18V SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | IC Chip | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector | ||||||
| Package Type | PDIP,SOIC | SOIC; SOIC14 | SOIC; 14-SOIC | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) |