The TL331IDBVRQ1 is an automotive-grade single comparator in a 5-pin SOT-23 package, measuring 2.90mm × 1.60mm, with an operating temperature range of -40°C to 85°C. It operates from a supply voltage of 2V to 36V, has a typical supply current of 0.7mA, and features an open-collector output compatible with TTL, MOS, and CMOS. The device meets AEC-Q100 qualification for temperature grade 3 and has an HBM ESD classification level of 2. The input voltage range includes ground, and the differential input voltage range is ±36V.
Automotive Catalog Single Differential Comparator 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107706-TL331IDBVRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Single Comparator, Rail-to-Rail Out, 5-Pin SOT-23, Bipolar, Open Collector Product overview: TL331IDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331IDBVRQ1 can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
Analog Comparators Auto Cat Sgl Diff Comparator
IC SNGL DIFF COMPARATOR SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL331IDBVRQ1 | 1107706-TL331IDBVRQ1 | 692-TL331IDBVRQ1 | TL331IDBVRQ1 | TL331IDBVRQ1 | TL331IDBVRQ1 |
| Product Name | TL331-Q1 Automotive Catalog Single Differential Comparator | Linear - Linear - Comparators - TL331IDBVRQ1 | SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |