4-Bit Magnitude Comparator IC, 5V, PDIP, 45ns Delay Product overview: SN74LS85N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS85N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 131111-SN74LS85N
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 45ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
MAGNITUDE COMPARATOR, NON-INVERTING, 4-BIT, THROUGH-HOLE MOUNT, CASE: PDIP-16, MAXIMUM HIGH LEVEL OUTPUT CURRENT: -0.4 MA, MAXIMUM LOW LEVEL OUTPUT CURRENT: 8 MA, SUPPLY VOLTAGE: 4.75-5.25 V. FREE 2 YEAR RADWELL WARRANTY
Magnitude Comparator Bit Active High Output AB 16-PDIP
IC COMPARATOR MAGNITUDE 4B 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-SN74LS85N | 131111-SN74LS85N | 17037545 | SN74LS85N | SN74LS85N |
| Product Name | 5V Linear Comparator IC | Logic - Logic - Comparators - SN74LS85N | Comparator | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS |