Texas Instruments LMV393 Dual General Purpose Low-Voltage Comparator LMV393IDRG4

Description
Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV393 Dual General Purpose Low-Voltage Comparator - LMV393IDRG4 - Texas Instruments
Dallas, TX, United States
LMV393 Dual General Purpose Low-Voltage Comparator
LMV393IDRG4
LMV393 Dual General Purpose Low-Voltage Comparator LMV393IDRG4
Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125

Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Linear Comparator IC
692-LMV393IDRG4
Dual 5.5V SOIC Linear Comparator IC 692-LMV393IDRG4
Dual Low-Voltage Comparator, 2.7-5.5V, 600ns, SOIC Product overview: LMV393IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDRG4 can be used for catalog matching and distributor lookup.

Dual Low-Voltage Comparator, 2.7-5.5V, 600ns, SOIC Product overview: LMV393IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV393IDRG4 - 1055699-LMV393IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393IDRG4
1055699-LMV393IDRG4
Linear - Linear - Comparators - LMV393IDRG4 1055699-LMV393IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1055699-LMV393IDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LMV393IPWRG4; LMV393IPWR; LMV393IPW; LMV393IDRG4; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055699-LMV393IDRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV393IPWRG4; LMV393IPWR; LMV393IPW; LMV393IDRG4;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - LMV393IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV393IDRG4
Linear - Comparators LMV393IDRG4
IC DUAL GP LV COMPARATOR 8-SOIC

IC DUAL GP LV COMPARATOR 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV393IDRG4
Analog Comparators LMV393IDRG4
Analog Comparators Dual Gen Purp Low Vltg Comparator

Analog Comparators Dual Gen Purp Low Vltg Comparator

Buy Now Datasheet
Comparators - LMV393IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV393IDRG4
Comparators LMV393IDRG4
Comparator General Purpose Open-Collector 8-SOIC

Comparator General Purpose Open-Collector 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LMV393IDRG4 692-LMV393IDRG4 1055699-LMV393IDRG4 LMV393IDRG4 LMV393IDRG4 LMV393IDRG4
Product Name LMV393 Dual General Purpose Low-Voltage Comparator Dual 5.5V SOIC Linear Comparator IC Linear - Linear - Comparators - LMV393IDRG4 Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data