The TLC354 is a quadruple differential comparator fabricated using LinCMOS technology, designed for single- or dual-supply operation from 1.4 V to 18 V. It features extremely low input bias current of 5 pA typ, high input impedance of 10¹² Ω typ, and outputs compatible with TTL, MOS, and CMOS. The device includes built-in ESD protection with a 2000-V rating per MIL-STD-833C, Method 3015. The TLC354CD variant is packaged in a 14-pin SOIC (D) with an operating temperature range of 0°C to 70°C. Input offset voltage is specified at 5 mV max. Pinout is compatible with LM339.
Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268977-TLC354CDG4
Series: LinCMOS
Packaging: Tube
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: TLC354
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Maximum Quiescent Current: 800μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TS339IYD; TS339MDT TS339IYDT; ;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quad Diff Comparator, 5pA Ib, 5mV Vos, 16V, SOIC, TTL Out Product overview: TLC354CDG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354CDG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC354CDG4 | 1268977-TLC354CDG4 | 692-TLC354CDG4 |
| Product Name | TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC354CDG4 | Quad 16V SOIC Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) |