Manufacturer: Texas Instruments
Win Source Part Number: 1253776-SN74ALS520DW
Series: 74ALS
Packaging: Tube
Type: Identity Comparator
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Output Function: A=B
Resolution: 8
Family Name: SN74ALS520
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN74ALS520N; SN74ALS520DB; SN74ALS520NSE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
8-Bit Identity Comparator, Inverting, Totem Pole, SOIC Product overview: SN74ALS520DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS520DW can be used for catalog matching and distributor lookup.
IC COMPARATOR IDENTITY 8B 20SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
IC COMPARATOR IDENTITY 8B 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators |
| Product Number | 1253776-SN74ALS520DW | 692-SN74ALS520DW | SN74ALS520DW | SN74ALS520DW | SN74ALS520DW |
| Product Name | Logic - Logic - Comparators - SN74ALS520DW | 8-bit SOIC Linear Comparator IC | Comparators | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts |