Quad general-purpose, low-voltage comparator available in a 14-pin SOIC package with body dimensions of 8.65mm × 3.91mm, operating from 2.7 V to 5 V with a supply current of 60 µA per channel, propagation delay of 200 ns, and input common-mode voltage range including ground, specified for the industrial temperature range of -40°C to 85°C.
Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-SOIC -40 to 85
Comparator, 4 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO14
IC QUAD COMPARATOR, 7000 uV OFFSET-MAX, 450 ns RESPONSE TIME, PDSO14, LEAD FREE, SOIC-14, Comparator Product overview: LMV339MX/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339MX/NOPB can be used for catalog matching and distributor lookup.
IC COMPARATOR TINY QUAD 14-SOIC
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
Analog Comparators Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-SOIC -40 to 85
7mV 250nA SOIC-14 Comparators ROHS
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMV339MX/NOPB | LMV339MX/NOPB | 692-LMV339MX/NOPB | LMV339MX/NOPB | LMV339MX/NOPB | LMV339MX/NOPB | LMV339MX/NOPB |
| Product Name | LMV339-N Quad General Purpose, Low Voltage, Tiny Pack Comparator | Quad SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain |