Single Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8
Single Diff Comparator, 5V, 16mA, 25ns, SOIC, Push-Pull Product overview: TL712CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032488-TL712CDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Current - Quiescent (Max): 20mA
Propagation Delay (Max): 25ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
COMPARATOR, 1 FUNC, 5000UV OFFSET-MAX, 25NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SOIC
SOIC-8 Comparators ROHS
Analog Comparators Diff Comparator w/Push-Pull output
IC DIFF COMPARATOR HS 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL712CDR | TL712CDR | 692-TL712CDR | 032488-TL712CDR | 16792082 | TL712CDR | TL712CDR | TL712CDR | TL712CDR |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | 5V 16mA SOIC Linear Comparator IC | Linear - Linear - Comparators - TL712CDR | IC Chip | Comparators | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |||||
| VOS | 5 millivolts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |