Texas Instruments TL3116 Ultra-Fast Low-Power Precision Comparator TL3116IDRG4

Description
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3116 Ultra-Fast Low-Power Precision Comparator - TL3116IDRG4 - Texas Instruments
Dallas, TX, United States
TL3116 Ultra-Fast Low-Power Precision Comparator
TL3116IDRG4
TL3116 Ultra-Fast Low-Power Precision Comparator TL3116IDRG4
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85

Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Linear Comparator IC
692-TL3116IDRG4
5V SOIC Linear Comparator IC 692-TL3116IDRG4
Ultra-Fast Comparator IC, 12ns Prop Delay, 100dB CMRR, 5V, SOIC Product overview: TL3116IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116IDRG4 can be used for catalog matching and distributor lookup.

Ultra-Fast Comparator IC, 12ns Prop Delay, 100dB CMRR, 5V, SOIC Product overview: TL3116IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TL3116IDRG4 - 1107696-TL3116IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL3116IDRG4
1107696-TL3116IDRG4
Linear - Linear - Comparators - TL3116IDRG4 1107696-TL3116IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107696-TL3116IDRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Complementary, Push-Pull, TTL Number of Elements: 1 Current - Quiescent (Max): 15mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 1.1μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107696-TL3116IDRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 15mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 1.1μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number TL3116IDRG4 692-TL3116IDRG4 1107696-TL3116IDRG4
Product Name TL3116 Ultra-Fast Low-Power Precision Comparator 5V SOIC Linear Comparator IC Linear - Linear - Comparators - TL3116IDRG4
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5 to 14 volts 5 to 10 volts 5 to 10 volts
VOS 3 millivolts 3 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA201-Q1 Automotive Catalog High-Side Measurement Current-Shunt Monitor with Comparator and Reference - INA201AQDGKRQ1 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
LM193 Dual Differential Comparator - 5962-9452601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
INA207 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA207AIPW - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
2 suppliers
LM119QML High Speed Dual Comparator - LM119J/883 - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers