The TL714C is a high-speed differential comparator with differential inputs and a TTL-compatible push-pull output, designed for single 5-V supply operation and useful in applications such as disk-memory read-chain data detection. It is available in an 8-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height, and operates over a temperature range of 0°C to 70°C. The device exhibits a typical response time of 6 ns and a maximum operating frequency of 50 MHz, with a hysteresis of 10 mV typ and a supply current of 7 mA typ. The output stages support a high-level output voltage of 2.7 V min and a low-level output voltage of 0.4 V max under specified load conditions.
Single High-Speed Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TL714CPE4 |
| Product Name | TL714 Single High-Speed Differential Comparator with Push-Pull Outputs |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 4.75 to 5.25 volts |
| VOS | 10 millivolts |