Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85
Low-Power Differential Comparator, 1.2µs, 15V, 8-SOIC Product overview: LP211DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP211DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202721-LP211DR
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Family Name: LP211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 3.5 V ~ 30 V, ±1.75 V ~ 15 V
Maximum Quiescent Current: 300μA
Voltage - Input Offset (Maximum): 7.5mV @ ±15V
Current - Input Bias (Maximum): 0.1μA @ ±15V
Alternative Parts (Cross-Reference): LT1011IS8#TR; LT1011CS8#TR; LT1011AIS8#TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Comparator, 1 Func, 7500uV Offset-Max, 1200ns Response Time, BIPolar, PDSO8
IC DIFF COMPARATOR 8-SOIC
Comparator Differential Open-Collector, Open-Emitter 8-SOIC
Analog Comparators Single Low-Power Strobed Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LP211DR | 692-LP211DR | 1202721-LP211DR | LP211DR | LP211DR | LP211DR | LP211DR |
| Product Name | LP211 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | Low-Power 15V SOIC Linear Comparator IC | Linear - Linear - Comparators - LP211DR | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | |||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |