75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
45nsec Low Power Comparator,LMV7235M5
45nsec Low Power Comparator,LMV7235M5
45nsec Low Power Comparator,LMV7235M5
Manufacturer: Texas Instruments
Win Source Part Number: 1202224-LMV7235M5/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
CMRR, PSRR (Typ): 67dB CMRR, 85dB PSRR
Family Name: LMV7235
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Maximum Quiescent Current: 95μA
Voltage - Input Offset (Maximum): 6mV @ 5V
Current - Input Bias (Maximum): 0.4μA @ 5V
Propagation Delay (Maximum): 62ns
Alternative Parts (Cross-Reference): ADCMP391ARZ; MAX9060EBS+T; MAX9061EBS+T;
Introduction Date: December 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, HVAC
High Speed Open-Drain Comparator, 5.5V, SOT-23, 62ns Prop Delay Product overview: LMV7235M5/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7235M5/NOPB can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5
COMPARATOR RAIL/RAIL IP, POWERWISE, REEL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
COMPARATOR RAIL/RAIL IP, POWERWISE, REEL; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:45ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
IC COMPARATOR R-R INPUT SOT23-5
Analog Comparators Comp-45Ns 65Ua RRIO
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV7235M5/NOPB | 1025625 | 6511843P | 1202224-LMV7235M5/NOPB | 692-LMV7235M5/NOPB | LMV7235M5/NOPB | 52AH7153 | 33AH4021 | LMV7235M5/NOPB | LMV7235M5/NOPB |
| Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | Comparators | Comparators | Linear - Linear - Comparators - LMV7235M5/NOPB | 5.5V SOT-23 Linear Comparator IC | Comparators | Comparator Rail/rail Ip, Powerwise, Reel; Msl Texas Instruments | Comparator Rail/rail Ip, Powerwise, Reel; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | Open Collector | Open Drain; Open drain | Open Drain; Open Drain | Open-Drain, Rail-to-Rail |