Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85
IC DUAL COMPARATOR, 7000 uV OFFSET-MAX, 450 ns RESPONSE TIME, PDSO8, MSOP-8, Comparator Product overview: LMV393MM from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393MM can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1202133-LMV393MM
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 84mA at 5V
Output Type: CMOS, Open-Collector, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Propagation Delay (Maximum): 600ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Family Part Number: LMV393
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current - Quiescent (Maximum): 300μA
Analog Comparators Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85
Comparator General Purpose CMOS, Open-Collector, TTL 8-VSSOP
IC COMP LO V DUAL PURPOSE 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV393MM | 692-LMV393MM | LMV393MM | 1202133-LMV393MM | LMV393MM | LMV393MM | LMV393MM | LMV393MM |
| Product Name | LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator | Dual MSOP Linear Comparator IC | Linear - Linear - Comparators - LMV393MM | Analog Comparators | Comparators | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector | TTL; CMOS; CMOS, Open-Collector, TTL | ||||||
| Package Type | SOIC,VSSOP | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |