Quad, Micropower, LinCMOS(TM) Comparator 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 032652-TLC339CNSR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quad LinCMOS Comparator, 3-16V, 80uA, 5pA, 125C, SOP Product overview: TLC339CNSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 80uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 80uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CNSR can be used for catalog matching and distributor lookup.
TLC339 Quad, Micropower, LinCMOS Comparator
Comparator General Purpose CMOS, Open-Drain 14-SO
Analog Comparators Quad Micropower LinCMOS Comparator
IC DIFF COMPARATOR QUAD 14SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC339CNSR | 032652-TLC339CNSR | 692-TLC339CNSR | TLC339CNSR | TLC339CNSR | TLC339CNSR | TLC339CNSR |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Linear - Linear - Comparators - TLC339CNSR | Quad 16V 80uA Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 0 to 70 C (32 to 158 F) | -55 C (-67 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, Open-Drain |