Texas Instruments 8-bit Through-Hole 5V Linear Comparator IC SN74AS885NT

Description
8-Bit Magnitude Comparator, 5V, PDIP, Through Hole Product overview: SN74AS885NT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74AS885NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Magnitude Comparator, 5V, PDIP, Through Hole Product overview: SN74AS885NT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74AS885NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Through-Hole 5V Linear Comparator IC
692-SN74AS885NT
8-bit Through-Hole 5V Linear Comparator IC 692-SN74AS885NT
8-Bit Magnitude Comparator, 5V, PDIP, Through Hole Product overview: SN74AS885NT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74AS885NT can be used for catalog matching and distributor lookup.

8-Bit Magnitude Comparator, 5V, PDIP, Through Hole Product overview: SN74AS885NT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74AS885NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74AS885NT - 004517-SN74AS885NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74AS885NT
004517-SN74AS885NT
Logic - Logic - Comparators - SN74AS885NT 004517-SN74AS885NT
Manufacturer: Texas Instruments Win Source Part Number: 004517-SN74AS885NT Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 17.5ns @ 5V, 50pF Output: Active High Number of Bits: 8 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004517-SN74AS885NT
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 17.5ns @ 5V, 50pF
Output: Active High
Number of Bits: 8
Output Function: A<B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - SN74AS885NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74AS885NT
Comparators SN74AS885NT
Magnitude Comparator Bit Active High Output AB 24-PDIP

Magnitude Comparator Bit Active High Output AB 24-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74AS885NT 004517-SN74AS885NT SN74AS885NT
Product Name 8-bit Through-Hole 5V Linear Comparator IC Logic - Logic - Comparators - SN74AS885NT Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data