Texas Instruments 8-bit Through-Hole 5V Linear Comparator IC SN74LS684N

Description
8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74LS684N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS684N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74LS684N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS684N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Through-Hole 5V Linear Comparator IC - 692-SN74LS684N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Through-Hole 5V Linear Comparator IC
692-SN74LS684N
8-bit Through-Hole 5V Linear Comparator IC 692-SN74LS684N
8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74LS684N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS684N can be used for catalog matching and distributor lookup.

8-Bit Magnitude Comparator IC, 5V, PDIP, Through Hole Product overview: SN74LS684N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS684N can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Comparators - SN74LS684N - 042769-SN74LS684N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74LS684N
042769-SN74LS684N
Logic - Logic - Comparators - SN74LS684N 042769-SN74LS684N
Manufacturer: Texas Instruments Win Source Part Number: 042769-SN74LS684N Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 400μA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.85 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042769-SN74LS684N
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 400μA, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.85 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - SN74LS684N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74LS684N
Comparators SN74LS684N
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Buy Now
Logic - Comparators - SN74LS684N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74LS684N
Logic - Comparators SN74LS684N
IC COMPARATOR MAGNITUDE 8B 20DIP

IC COMPARATOR MAGNITUDE 8B 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74LS684N 042769-SN74LS684N SN74LS684N SN74LS684N
Product Name 8-bit Through-Hole 5V Linear Comparator IC Logic - Logic - Comparators - SN74LS684N Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data