Quad, Low-Power, General Purpose Differential Comparator 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 084129-LP339D
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 30mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quad Comparator IC, 4Ch, 1.5V-30V, 25uA, SOIC, 0-70C Product overview: LP339D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5V, 30V, 25uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.5V, 30V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP339D can be used for catalog matching and distributor lookup.
COMPARATOR GEN PURPOSE QUAD, 339; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:8µs; Supply Voltage Range:3V to 30V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS; Operating RoHS Compliant: Yes
Analog Comparators Quad Differential
COMPARATOR, 4 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC DIFF COMPARATOR QUAD 14-SOIC
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators |
| Product Number | LP339D | 084129-LP339D | 692-LP339D | 34AH0997 | LP339D | 16618552 | LP339D | LP339D |
| Product Name | LP339 Quad, Low-Power, General Purpose Differential Comparator | Linear - Linear - Comparators - LP339D | Quad 1.5V 30V 25uA Linear Comparator IC | Comparator Gen Purpose Quad, 339; Comparator Type Texas Instruments | Analog Comparators | IC Chip | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 30 volts | 3 to 30 volts | 28 volts | 3 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector |