Texas Instruments TLC339 Quad, Micropower, LinCMOS(TM) Comparator TLC339IN

Description
Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP
Request a Quote Datasheet
Description
Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC339 Quad, Micropower, LinCMOS(TM) Comparator - TLC339IN - Texas Instruments
Dallas, TX, United States
TLC339 Quad, Micropower, LinCMOS(TM) Comparator
TLC339IN
TLC339 Quad, Micropower, LinCMOS(TM) Comparator TLC339IN
Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP

Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP

Buy Now Datasheet
Linear - Linear - Comparators - TLC339IN - 1268960-TLC339IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC339IN
1268960-TLC339IN
Linear - Linear - Comparators - TLC339IN 1268960-TLC339IN
Manufacturer: Texas Instruments Win Source Part Number: 1268960-TLC339IN Series: LinCMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Family Name: TLC339 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Dual Supply Voltage (±): 3 V ~ 16 V Maximum Quiescent Current: 125μA Voltage - Input Offset (Maximum): 5mV @ 10V Current - Input Bias (Maximum): 5pA @ 5V Propagation Delay (Maximum): 4.5μs Alternative Parts (Cross-Reference): TS3V339CN; TS3V339MN; TS339IN; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268960-TLC339IN
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Family Name: TLC339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Dual Supply Voltage (±): 3 V ~ 16 V
Maximum Quiescent Current: 125μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 5pA @ 5V
Propagation Delay (Maximum): 4.5μs
Alternative Parts (Cross-Reference): TS3V339CN; TS3V339MN; TS339IN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLC339IN - Rochester Electronics
Newburyport, MA, United States
Comparator, 4 Func, 5000uV Offset-Max, 2500ns Response Time, CMOS, PDIP14

Comparator, 4 Func, 5000uV Offset-Max, 2500ns Response Time, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 20uA Linear Comparator IC
692-TLC339IN
Quad 20uA Linear Comparator IC 692-TLC339IN
Quad LinCMOS Comparator, 5mV Vos, 20uA Supply, PDIP Product overview: TLC339IN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339IN can be used for catalog matching and distributor lookup.

Quad LinCMOS Comparator, 5mV Vos, 20uA Supply, PDIP Product overview: TLC339IN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micropower Comparator, Quad, 1 Us, Dip-14; Comparator Type Texas Instruments - 76C7291 - Newark, An Avnet Company
Chicago, IL, United States
Micropower Comparator, Quad, 1 Us, Dip-14; Comparator Type Texas Instruments
76C7291
Micropower Comparator, Quad, 1 Us, Dip-14; Comparator Type Texas Instruments 76C7291
MICROPOWER COMPARATOR, QUAD, 1 uS, DIP-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:MOS, Open Drain RoHS Compliant: Yes

MICROPOWER COMPARATOR, QUAD, 1 uS, DIP-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:MOS, Open Drain RoHS Compliant: Yes

Supplier's Site
Comparator - 16758711 - Radwell International
Willingboro, NJ, United States
Comparator
16758711
Comparator 16758711
MICROPOWER COMPARATOR, QUAD, 1 US, DIP-14; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:1µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:14PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROPOWER COMPARATOR, QUAD, 1 US, DIP-14; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:1µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:14PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Comparators - TLC339IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC339IN
Comparators TLC339IN
Comparator General Purpose CMOS, Open-Drain 14-PDIP

Comparator General Purpose CMOS, Open-Drain 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC339IN
Analog Comparators TLC339IN
Analog Comparators Quad 5Power D

Analog Comparators Quad 5Power D

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC339IN 1268960-TLC339IN TLC339IN 692-TLC339IN 76C7291 16758711 TLC339IN TLC339IN
Product Name TLC339 Quad, Micropower, LinCMOS(TM) Comparator Linear - Linear - Comparators - TLC339IN Quad 20uA Linear Comparator IC Micropower Comparator, Quad, 1 Us, Dip-14; Comparator Type Texas Instruments Comparator Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 5 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F) -55 C (-67 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector, Open Drain CMOS; CMOS, Open-Drain
Unlock Full Specs
to access all available technical data