Ultra-Fast Low-Power Precision Comparator 8-TSSOP -40 to 85
Comparator, 1 Func, 3000uV Offset-Max, 9.9ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1268167-TL3116IPW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 3mV at ±5V
Current - Input Bias (Maximum): 1.1μA at ±5V
Propagation Delay (Maximum): 12ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TL3116
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 10V, ±2.5V ~ 5V
Current - Quiescent (Maximum): 15mA
CMRR, PSRR: 100dB CMRR
High Speed Differential Comparator, 12ns, 5V, 1-Ch, Push-Pull, TSSOP Product overview: TL3116IPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116IPW can be used for catalog matching and distributor lookup.
Comparator General Purpose Complementary, Push-Pull, TTL 8-TSSOP
Analog Comparators Ufast LP Prec
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL3116IPW | TL3116IPW | 1268167-TL3116IPW | 692-TL3116IPW | TL3116IPW | TL3116IPW |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | Linear - Linear - Comparators - TL3116IPW | 5V TSSOP Linear Comparator IC | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts | |||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC,TSSOP | SSOP; SOP; TSSOP; TSSOP8 | Rail/Tube | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |