Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268962-TLC339MDRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Family Name: TLC339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 4 V ~ 16 V
Maximum Quiescent Current: 175μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 5pA @ 5V
Propagation Delay (Maximum): 4.5μs
Alternative Parts (Cross-Reference): TS3V339MDT; TS3V339ID; TS3V339CD;
Introduction Date: May 12, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quad LinCMOS Comparator, 4V-16V, 80uA, SOIC, -55C to 125C Product overview: TLC339MDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4V, 16V, 80uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 4V, 16V, 80uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339MDRG4 can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR QUAD 14-SOIC
Analog Comparators Quad MicroPWR LinCMOS Comparator
Comparator General Purpose CMOS, Open-Drain 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC339MDRG4 | 1268962-TLC339MDRG4 | 692-TLC339MDRG4 | TLC339MDRG4 | TLC339MDRG4 | TLC339MDRG4 |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Linear - Linear - Comparators - TLC339MDRG4 | Quad 4V 16V 80uA Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |