Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SOT-23 -40 to 85
Comparator, 1 Func, 4000uV Offset-Max, 2100ns Response Time, BICMOS, PDSO5
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: LMV7275MFX/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7275MFX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 134491-LMV7275MFX/NO
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Analog Comparators Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SOT-23 -40 to 85
IC COMP SGL 1.8V R-R IN SOT23-5
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7275MFX/NOPB | LMV7275MFX/NOPB | 692-LMV7275MFX/NOPB | 134491-LMV7275MFX/NOPB | LMV7275MFX/NOPB | LMV7275MFX/NOPB | LMV7275MFX/NOPB |
| Product Name | LMV7275 Single 1.8V Low Power Comparators with Rail-to-Rail Input | SOT23 Linear Comparator IC | Linear - Linear - Comparators - LMV7275MFX/NOPB | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain, Rail-to-Rail |