The TLC139MJB is a quad, micropower, LinCMOS comparator in a 14-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of −55°C to 125°C. It operates from a single supply voltage of 4 V to 16 V, with typical power consumption of 200 µW at 5 V. The device features open-drain MOS outputs, a fast response time of 2.5 µs with 5 mV overdrive, and input offset voltage stability of 0.23 µV/month. Input impedance is typically 10¹² Ω, and input bias current is 1 nA at 25°C. On-chip ESD protection is included.
Quad, Micropower, LinCMOS(TM) Comparator 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012292-TLC139MJB
Packaging: Rail/Tube
Length: 19.56 mm
Response Time: 2.5 µs
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Power Dissipation: 1.375 W
Thickness: 4.57 mm
Height: 5.08 mm
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 84 dB
Input Bias Current: 5 pA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): TLC3704MJB; 5962-8765902CA; TLC3704MJ;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.375 W
Max Supply Voltage: 16 V
Min Supply Voltage: 4 V
Nominal Supply Current: 80 µA
Power Supply Rejection Ratio (PSRR): 85 dB
Input Offset Voltage (Vos): 5 mV
Quad Micropower Comparator, 5mV Vos, 84dB CMRR, 16V, CDIP Product overview: TLC139MJB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC139MJB can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Drain 14-CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC139MJB | 1012292-TLC139MJB | 692-TLC139MJB | TLC139MJB |
| Product Name | TLC139 Quad, Micropower, LinCMOS(TM) Comparator | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC139MJB | Quad 16V Linear Comparator IC | Comparators |
| Supply Voltage (VS) | 4 to 16 volts | 5 volts | 5 volts | |
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain | |||
| Package Type | LCCC,SOIC,CDIP | DIP; CDIP; CDIP | Rail/Tube | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) |