The TL331-EP is a single differential comparator designed for operation from single or dual power supplies ranging from 2V to 36V, with a supply current drain of 0.4mA typical, independent of supply voltage. It features a common-mode input voltage range that includes ground, an input offset voltage of up to 5mV maximum at 25°C, and an output compatible with TTL, MOS, and CMOS logic. The device is packaged in a 5-pin SOT-23 (DBV) and is qualified for extended military temperature range from -55°C to 125°C, with controlled baseline, one assembly and test site, and extended product life cycle. It supports differential input voltages up to ±36V and has an output saturation voltage suitable for low-level switching applications.
Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TL331MDBVREP |
| Product Name | TL331-EP Enhanced Product Single Differential Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 36 volts |
| VOS | 5 millivolts |