Texas Instruments SOIC Linear Comparator IC SN74S85D

Description
Magnitude Comparator 4-Bit 16-Pin SOIC Tube Product overview: SN74S85D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Magnitude Comparator 4-Bit 16-Pin SOIC Tube Product overview: SN74S85D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Linear Comparator IC
692-SN74S85D
SOIC Linear Comparator IC 692-SN74S85D
Magnitude Comparator 4-Bit 16-Pin SOIC Tube Product overview: SN74S85D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85D can be used for catalog matching and distributor lookup.

Magnitude Comparator 4-Bit 16-Pin SOIC Tube Product overview: SN74S85D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74S85D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74S85D - 136565-SN74S85D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74S85D
136565-SN74S85D
Logic - Logic - Comparators - SN74S85D 136565-SN74S85D
Manufacturer: Texas Instruments Win Source Part Number: 136565-SN74S85D Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136565-SN74S85D
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 15pF
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - SN74S85D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74S85D
Comparators SN74S85D
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now
Logic - Comparators - SN74S85D - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74S85D
Logic - Comparators SN74S85D
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74S85D 136565-SN74S85D SN74S85D SN74S85D
Product Name SOIC Linear Comparator IC Logic - Logic - Comparators - SN74S85D Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data