Single High-Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
High-Speed Differential Comparator, 1-Ch, 5V, 12ns, Push-Pull, SOIC Product overview: TL714CDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL714CDR can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 10000uV Offset-Max, 6ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032490-TL714CDR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12mA
Propagation Delay (Max): 12ns
Hysteresis: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC DIFF COMPARATOR H-S 8-SOIC
Comparator Differential Push-Pull, TTL 8-SOIC
Analog Comparators High-Speed Diff w/Push-Pull Outputs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL714CDR | 692-TL714CDR | TL714CDR | 032490-TL714CDR | TL714CDR | TL714CDR | TL714CDR |
| Product Name | TL714 Single High-Speed Differential Comparator with Push-Pull Outputs | 5V SOIC Linear Comparator IC | Linear - Linear - Comparators - TL714CDR | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | 4.75 to 5.25 volts | ||||
| VOS | 10 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |