The TLC339MD is a quad micropower LinCMOS comparator designed for single-supply operation from 4 V to 16 V, with a full military temperature range of −55°C to 125°C. It features an open-drain MOS output stage, a typical power consumption of 200 µW at 5 V, a fast response time of 2.5 µs with 5-mV overdrive, and an input impedance of 10¹² Ω. The device is packaged in a 14-pin SOIC (D) format and includes on-chip ESD protection.
Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC -55 to 125
TLC339 Quad, Micropower, LinCMOS Comparator
IC MICROPWR COMP QUAD 14-SOIC
Comparator General Purpose CMOS, Open-Drain 14-SOIC
Analog Comparators Quad Micropower LinCMOS Comparator
| Texas Instruments | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC339MD | TLC339MD | TLC339MD | TLC339MD | TLC339MD |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain |