Dual General Purpose Low-Voltage Comparator 8-VSSOP -40 to 125
Dual Low-Voltage Comparator, 2.7-5.5V, 600ns, VSSOP, 2 Ch Product overview: LMV393IDDURG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDDURG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055698-LMV393IDDURG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC DUAL GP LV COMPARATOR 8VSSOP
Comparator General Purpose Open-Collector 8-VSSOP
Analog Comparators Dual Gen Purp Low Vltg Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV393IDDURG4 | 692-LMV393IDDURG4 | 1055698-LMV393IDDURG4 | LMV393IDDURG4 | LMV393IDDURG4 | LMV393IDDURG4 |
| Product Name | LMV393 Dual General Purpose Low-Voltage Comparator | Dual 5.5V Linear Comparator IC | Linear - Linear - Comparators - LMV393IDDURG4 | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |