The TLC339C is a quad micropower LinCMOS comparator designed for single-supply operation from 3 V to 16 V, featuring low power dissipation of 200 µW typ at 5 V and a typical response time of 2.5 µs with 5 mV overdrive. It has an open-drain MOS output stage, high input impedance of 10¹² Ω typ, and operates over a commercial temperature range of 0°C to 70°C. The device is available in a 14-pin PDIP package with dimensions consistent with standard DIP formats.
Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP
Comparator, 4 Func, 6500uV Offset-Max, 2500ns Response Time, CMOS, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | TLC339CNE4 | TLC339CNE4 |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | |
| VOS | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |