Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74ALS679DW

Description
Win Source Part Number: 1259088-SN74ALS679DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Address Comparator Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS679DW,2 156-SN74ALS679DW-TI Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259088-SN74ALS679DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Address Comparator Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS679DW,2 156-SN74ALS679DW-TI Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259088-SN74ALS679DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259088-SN74ALS679DW
Integrated Circuits (ICs) - Logic - Comparators 1259088-SN74ALS679DW
Win Source Part Number: 1259088-SN74ALS679DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Address Comparator Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS679DW,2 156-SN74ALS679DW-TI Base Product Number: SN74ALS6 Product Status: Obsolete

Win Source Part Number: 1259088-SN74ALS679DW
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74ALS
Type: Address Comparator
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Output: Active High
Number of Bits: 12
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS679DW,2156-SN74ALS679DW-TI
Base Product Number: SN74ALS6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-SN74ALS679DW
Linear Comparator IC 692-SN74ALS679DW
ALS SERIES, 12-BIT ADDRESS COMPARATOR, INVERTED OUTPUT, PDSO20, PLASTIC, SO-20 Product overview: SN74ALS679DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS679DW can be used for catalog matching and distributor lookup.

ALS SERIES, 12-BIT ADDRESS COMPARATOR, INVERTED OUTPUT, PDSO20, PLASTIC, SO-20 Product overview: SN74ALS679DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS679DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74ALS679DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS679DW
Comparators SN74ALS679DW
Magnitude Comparator Bit Active High Output 20-SOIC

Magnitude Comparator Bit Active High Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 1259088-SN74ALS679DW 692-SN74ALS679DW SN74ALS679DW
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data