Texas Instruments LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output LMV7239M7/NOPB

Description
75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 85
Request a Quote
Description
75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV7239 is a 75-ns, ultra low power, low voltage, rail-to-rail input comparator with a push-pull output, designed for 2.7-V to 5.5-V single-supply applications. It consumes 65 µA of supply current at 5 V and supports an input common-mode voltage range extending 200 mV below ground and 200 mV above the supply. The device is available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over the temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The LMV7239 is a 75-ns, ultra low power, low voltage, rail-to-rail input comparator with a push-pull output, designed for 2.7-V to 5.5-V single-supply applications. It consumes 65 µA of supply current at 5 V and supports an input common-mode voltage range extending 200 mV below ground and 200 mV above the supply. The device is available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over the temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output - LMV7239M7/NOPB - Texas Instruments
Dallas, TX, United States
LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output
LMV7239M7/NOPB
LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output LMV7239M7/NOPB
75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 85

75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V Linear Comparator IC
692-LMV7239M7/NOPB
5.5V Linear Comparator IC 692-LMV7239M7/NOPB
Single Comparator, 5.5V, 62ns, Push-Pull, SC-70 Product overview: LMV7239M7/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7239M7/NOPB can be used for catalog matching and distributor lookup.

Single Comparator, 5.5V, 62ns, Push-Pull, SC-70 Product overview: LMV7239M7/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7239M7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV7239M7/NOPB - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5

Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV7239M7/NOPB
Analog Comparators LMV7239M7/NOPB
Analog Comparators 45 NSEC, ULT LOW PWR LOW VLTG, RRI CMPRTR

Analog Comparators 45 NSEC, ULT LOW PWR LOW VLTG, RRI CMPRTR

Buy Now Datasheet
Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments - 28AH2950 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments
28AH2950
Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments 28AH2950
IC, COMPARATOR, R-R I/O, POWERWISE; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:45ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

IC, COMPARATOR, R-R I/O, POWERWISE; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:45ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL - 815-LMV7239M7/NOPB - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL
815-LMV7239M7/NOPB
TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL 815-LMV7239M7/NOPB
TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL

TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL

Supplier's Site
Comparators - LMV7239M7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV7239M7/NOPB
Comparators LMV7239M7/NOPB
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now
Linear - Comparators - LMV7239M7/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV7239M7/NOPB
Linear - Comparators LMV7239M7/NOPB
IC COMPARATOR R-R INPUT SC-70-5

IC COMPARATOR R-R INPUT SC-70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Operational Amplifiers Analog Comparators Instrumentation Amplifier Chips Analog Comparators Analog Comparators
Product Number LMV7239M7/NOPB 692-LMV7239M7/NOPB LMV7239M7/NOPB LMV7239M7/NOPB 28AH2950 815-LMV7239M7/NOPB LMV7239M7/NOPB LMV7239M7/NOPB
Product Name LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5.5V Linear Comparator IC Analog Comparators Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments TEXAS INSTRUMENTS LMV7239M7/NOPB COMPARATOR, LP RRI, 45NS, POWERWISE,REEL Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 5 volts 2.7 to 5.5 volts 2.7 volts
VOS 6 millivolts 6 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull
Unlock Full Specs
to access all available technical data