The LMV393-N is a dual, low-voltage, general-purpose comparator available in an 8-pin SOIC package measuring 4.90mm by 3.91mm, with an industrial temperature range of -40°C to 85°C, a supply current of 60µA per channel, a propagation delay of 200ns, and an input common-mode voltage range that includes ground.
Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-SOIC -40 to 85
Dual Comparator, 2.7-5V, 600ns, 8-SOIC, SM Product overview: LMV393MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393MX can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
IC COMPARATOR TINY DUAL 8-SOIC
Analog Comparators Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV393MX | 692-LMV393MX | LMV393MX | LMV393MX | LMV393MX | LMV393MX |
| Product Name | LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator | Dual 5V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | ||||
| VOS | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector |