Texas Instruments TLC339 Quad, Micropower, LinCMOS(TM) Comparator TLC339CDG4

Description
Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC
Request a Quote Datasheet
Description
Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC339 Quad, Micropower, LinCMOS(TM) Comparator - TLC339CDG4 - Texas Instruments
Dallas, TX, United States
TLC339 Quad, Micropower, LinCMOS(TM) Comparator
TLC339CDG4
TLC339 Quad, Micropower, LinCMOS(TM) Comparator TLC339CDG4
Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC

Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC339CDG4 - 1015319-TLC339CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC339CDG4
1015319-TLC339CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC339CDG4 1015319-TLC339CDG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015319-TLC339CDG4 Type: General Purpose Length: 8.65 mm Response Time: 2.5 µs Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 4 Power Dissipation: 950 mW Height: 1.58 mm Weight: 133.412856 mg Number of Channels: 4 Number of Pins: 14 Quiescent Current: 100 µA Propagation Delay: 4.5 µs Output Current: 20 mA Common Mode Rejection Ratio: 84 dB Input Bias Current: 30 nA Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Output Current per Channel: 6 mA Alternative Parts (Cross-Reference): TLC339CD; TLC339IDR; TLC3704CD; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 950 mW Max Supply Voltage: 16 V Min Supply Voltage: 3 V Nominal Supply Current: 80 µA Max Supply Current: 80 µA Max Input Current: 5 pA Input Offset Voltage (Vos): 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015319-TLC339CDG4
Type: General Purpose
Length: 8.65 mm
Response Time: 2.5 µs
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Power Dissipation: 950 mW
Height: 1.58 mm
Weight: 133.412856 mg
Number of Channels: 4
Number of Pins: 14
Quiescent Current: 100 µA
Propagation Delay: 4.5 µs
Output Current: 20 mA
Common Mode Rejection Ratio: 84 dB
Input Bias Current: 30 nA
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Output Current per Channel: 6 mA
Alternative Parts (Cross-Reference): TLC339CD; TLC339IDR; TLC3704CD;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 950 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 3 V
Nominal Supply Current: 80 µA
Max Supply Current: 80 µA
Max Input Current: 5 pA
Input Offset Voltage (Vos): 5 mV

Buy Now
Singapore, Singapore
Quad 16V SOIC Linear Comparator IC
692-TLC339CDG4
Quad 16V SOIC Linear Comparator IC 692-TLC339CDG4
Quad Diff Comparator IC, 84dB CMRR, 5mV Vos, 16V, SOIC Product overview: TLC339CDG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CDG4 can be used for catalog matching and distributor lookup.

Quad Diff Comparator IC, 84dB CMRR, 5mV Vos, 16V, SOIC Product overview: TLC339CDG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC339CDG4 1015319-TLC339CDG4 692-TLC339CDG4
Product Name TLC339 Quad, Micropower, LinCMOS(TM) Comparator Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC339CDG4 Quad 16V SOIC Linear Comparator IC
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 5 volts 5 volts
VOS 5 millivolts 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Logic Output Open Collector, Open Drain
Unlock Full Specs
to access all available technical data