Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC 0 to 70
Low-Power Strobed Differential Comparator, 1.2us, 30V, 8-SOIC Product overview: LP311D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311D can be used for catalog matching and distributor lookup.
LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs
Comparator Differential Open-Collector, Open-Emitter 8-SOIC
IC, COMPARATOR, DIFFERENTIAL, OPEN-COLLECTOR, OPEN-EMITTER, SURFACE MOUNT, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR DIFF SINGLE, SOIC8, 311; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.2µs; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
IC DIFF COMPARATOR 8-SOIC
Analog Comparators Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LP311D | 692-LP311D | 5171567P | 5171567 | LP311D | LP311D | 16776351 | 26AJ7419 | LP311D | LP311D |
| Product Name | LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | Low-Power 30V SOIC Linear Comparator IC | Comparators | Comparators | Comparators | Linear Amplifier IC | Comparator Diff Single, Soic8, 311; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | |||||||
| VOS | 7.5 millivolts | 7.5 millivolts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | Open Collector, Open Drain | Open Collector/Emitter | Open collector/emitter |