Win Source Part Number: 1259081-SN74HC684NG4
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74HC
Type: Magnitude Comparator
Package: Tube
Standard Package: 20
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC684NE4,SN74HC6
Base Product Number: 74HC684
IC COMPARATOR MAGNITUDE 8B 20DIP
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1259081-SN74HC684NG4 | SN74HC684NG4 | SN74HC684NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |