Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Win Source Part Number: 1222836-TL3116IDG4
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 15mA
Voltage - Supply, Single/Dual (±): 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 1.1µA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Propagation Delay (Max): 12ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TL3116
High Speed Differential Comparator, 12ns, 5V, SOIC, Push-Pull Product overview: TL3116IDG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116IDG4 can be used for catalog matching and distributor lookup.
IC PREC COMP ULTRA-FAST 8-SOIC
Analog Comparators Ultra-Fast Low-Power Precision Comparator
Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL3116IDG4 | 1222836-TL3116IDG4 | 692-TL3116IDG4 | TL3116IDG4 | TL3116IDG4 | TL3116IDG4 |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | Integrated Circuits (ICs) - Linear - Comparators | 5V SOIC Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC,TSSOP | 8-SOIC (0.154", 3.90mm Width) | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) |