Texas Instruments Logic - Logic - Comparators - SN74HC684DWR SN74HC684DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099936-SN74HC684DWR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099936-SN74HC684DWR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74HC684DWR - 1099936-SN74HC684DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74HC684DWR
1099936-SN74HC684DWR
Logic - Logic - Comparators - SN74HC684DWR 1099936-SN74HC684DWR
Manufacturer: Texas Instruments Win Source Part Number: 1099936-SN74HC684DWR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099936-SN74HC684DWR
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Linear Comparator IC
692-SN74HC684DWR
8-bit SOIC Linear Comparator IC 692-SN74HC684DWR
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85 Product overview: SN74HC684DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC684DWR can be used for catalog matching and distributor lookup.

8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85 Product overview: SN74HC684DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC684DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - SN74HC684DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC684DWR
Logic - Comparators SN74HC684DWR
IC COMPARATOR MAGNITUDE 20SOIC

IC COMPARATOR MAGNITUDE 20SOIC

Supplier's Site Datasheet
Comparators - SN74HC684DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC684DWR
Comparators SN74HC684DWR
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1099936-SN74HC684DWR 692-SN74HC684DWR SN74HC684DWR SN74HC684DWR
Product Name Logic - Logic - Comparators - SN74HC684DWR 8-bit SOIC Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 2 to 6 volts 5 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
INA200-Q1 Automotive Catalog High-Side Measurement Current-Shunt Monitor with Comparator and Reference - INA200AQDGKRQ1 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
Comparators - 1333358 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output TTL; CMOS; Differential; Cmos, mos, ttl
Package Type So
View Details