Texas Instruments LP2901-Q1 Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator LP2901IDRQ1

Description
Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2901-Q1 Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator - LP2901IDRQ1 - Texas Instruments
Dallas, TX, United States
LP2901-Q1 Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator
LP2901IDRQ1
LP2901-Q1 Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator LP2901IDRQ1
Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator 14-SOIC -40 to 85

Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad 3V 30V Linear Comparator IC
692-LP2901IDRQ1
Low-Power Quad 3V 30V Linear Comparator IC 692-LP2901IDRQ1
Quad Low-Power Comparator, 3V-30V, 100uA, 85C, SOIC Product overview: LP2901IDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 3V, 30V, 100uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 3V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901IDRQ1 can be used for catalog matching and distributor lookup.

Quad Low-Power Comparator, 3V-30V, 100uA, 85C, SOIC Product overview: LP2901IDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 3V, 30V, 100uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 3V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP2901IDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LP2901IDRQ1 - 1056079-LP2901IDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LP2901IDRQ1
1056079-LP2901IDRQ1
Linear - Linear - Comparators - LP2901IDRQ1 1056079-LP2901IDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1056079-LP2901IDRQ1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector Number of Elements: 4 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.025μA @ 5V Current - Output (Typ): 30mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 30 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056079-LP2901IDRQ1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 30mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - LP2901IDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LP2901IDRQ1
Linear - Comparators LP2901IDRQ1
IC DIFF COMP QUAD GEN-PUR 14SOIC

IC DIFF COMP QUAD GEN-PUR 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LP2901IDRQ1
Analog Comparators LP2901IDRQ1
Analog Comparators Quad Low Power Differential

Analog Comparators Quad Low Power Differential

Buy Now Datasheet
Comparators - LP2901IDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LP2901IDRQ1
Comparators LP2901IDRQ1
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC

Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LP2901IDRQ1 692-LP2901IDRQ1 1056079-LP2901IDRQ1 LP2901IDRQ1 LP2901IDRQ1 LP2901IDRQ1
Product Name LP2901-Q1 Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator Low-Power Quad 3V 30V Linear Comparator IC Linear - Linear - Comparators - LP2901IDRQ1 Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 30 volts 3 to 30 volts 3 to 30 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data