The LMV762Q-Q1 is a dual, low-voltage, precision comparator with a push-pull output, designed for 2.7-V and 5-V single-supply applications. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and operates over an ambient temperature range of -40°C to +125°C. The device has a typical input offset voltage of 0.2 mV at 25°C, rising to a maximum of 1 mV over temperature, and a propagation delay of 120 ns for a 50 mV overdrive. It draws a low supply current of 300 μA and features a CMRR of 100 dB and PSRR of 110 dB. The part is AEC-Q100 qualified with Device Temperature Grade 1, HBM ESD Classification Level 1C, and CDM ESD Classification Level M2.
Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
2-Ch CMOS Precision Comparator, Push-Pull, 2.7-5.25V, 1mV Vos, 0.12us Product overview: LMV762QMM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762QMM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779576-LMV762QMM/NOP
Packaging: Reel package
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 2.7 V ~ 5 V
Maximum Quiescent Current: 700μA
Alternative Parts (Cross-Reference): LMV762MMX/NOPB; LMV762QMM/NOPB; HA1631D03MMEL-E; HA1631D01MMEL-E;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Comparator, 2 Func, 1000uV Offset-Max, 270ns Response Time, CMOS, PDSO8
Analog Comparators Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
Comparator General Purpose Push-Pull 8-VSSOP
Comparator General Purpose Push-Pull 8-VSSOP
IC COMP PREC W/P-POP LV 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV762QMM/NOPB | 692-LMV762QMM/NOPB | 779576-LMV762QMM/NOPB | LMV762QMM/NOPB | LMV762QMM/NOPB | LMV762QMM/NOPB | LMV762QMM/NOPB |
| Product Name | LMV762Q-Q1 Low Voltage, Precision Comparator with Push-Pull Output | 5.25V Linear Comparator IC | Linear - Linear - Comparators - LMV762QMM/NOPB | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | |||||
| VOS | 1 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |