Texas Instruments High-Performance Analog Linear - Linear - Comparators - TL712CPW TL712CPW

Description
Comparator, 1 Func, 1000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8
Request a Quote Datasheet
Description
Comparator, 1 Func, 1000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL712CPW - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 1000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8

Comparator, 1 Func, 1000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Comparators - TL712CPW - 1268502-TL712CPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL712CPW
1268502-TL712CPW
Linear - Linear - Comparators - TL712CPW 1268502-TL712CPW
Manufacturer: Texas Instruments Win Source Part Number: 1268502-TL712CPW Packaging: Tube Type: Differential Mounting Style: SMD Output Type: Complementary, Push-Pull, Tri-State, TTL Number of Elements: 1 Hysteresis: 5mV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Propagation Delay (Maximum): 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: TL712 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 5.25V Current - Quiescent (Maximum): 20mA

Manufacturer: Texas Instruments
Win Source Part Number: 1268502-TL712CPW
Packaging: Tube
Type: Differential
Mounting Style: SMD
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Hysteresis: 5mV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Propagation Delay (Maximum): 25ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TL712
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 20mA

Buy Now
Singapore, Singapore
TSSOP Linear Comparator IC
692-TL712CPW
TSSOP Linear Comparator IC 692-TL712CPW
1-Ch Comparator, 25ns, 5mV Vos, Push-Pull TTL, TSSOP-8 Product overview: TL712CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CPW can be used for catalog matching and distributor lookup.

1-Ch Comparator, 25ns, 5mV Vos, Push-Pull TTL, TSSOP-8 Product overview: TL712CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TL712CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL712CPW
Comparators TL712CPW
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-TSSOP

Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number TL712CPW 1268502-TL712CPW 692-TL712CPW TL712CPW
Product Name Linear - Linear - Comparators - TL712CPW TSSOP Linear Comparator IC Comparators
Standards RoHS
Package Type SSOP; SOP; SSOP8 Rail/Tube SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete
Features Single-Supply
Unlock Full Specs
to access all available technical data