Texas Instruments LMV761 Low Voltage, Precision Comparator with Push-Pull Output LMV761MFX/NOPB

Description
Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV761 Low Voltage, Precision Comparator with Push-Pull Output - LMV761MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMV761 Low Voltage, Precision Comparator with Push-Pull Output
LMV761MFX/NOPB
LMV761 Low Voltage, Precision Comparator with Push-Pull Output LMV761MFX/NOPB
Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125

Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - LMV761MFX/NOPB - 116179-LMV761MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV761MFX/NOPB
116179-LMV761MFX/NOPB
Linear - Linear - Comparators - LMV761MFX/NOPB 116179-LMV761MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 116179-LMV761MFX/NOP B Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 0.2mV @ 5V Current - Input Bias (Max): 50pA @ 5V CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR Propagation Delay (Max): 225ns Family Name: LMV761 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5 V Alternative Parts (Cross-Reference): MAX9011EUT-T; MAX9011EUT+T; MIC841HYMT; Introduction Date: July 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116179-LMV761MFX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 0.2mV @ 5V
Current - Input Bias (Max): 50pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Propagation Delay (Max): 225ns
Family Name: LMV761
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5 V
Alternative Parts (Cross-Reference): MAX9011EUT-T; MAX9011EUT+T; MIC841HYMT;
Introduction Date: July 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.25V SOT-23 Linear Comparator IC
692-LMV761MFX/NOPB
5.25V SOT-23 Linear Comparator IC 692-LMV761MFX/NOPB
High Speed Precision Comparator, 1-Ch, 2.7-5.25V, SOT-23, 125C Product overview: LMV761MFX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.25V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV761MFX/NOPB can be used for catalog matching and distributor lookup.

High Speed Precision Comparator, 1-Ch, 2.7-5.25V, SOT-23, 125C Product overview: LMV761MFX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.25V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV761MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparator, 120Ns, -40 To 125Deg C; Comparator Type Texas Instruments - 17AH9118 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 120Ns, -40 To 125Deg C; Comparator Type Texas Instruments
17AH9118
Comparator, 120Ns, -40 To 125Deg C; Comparator Type Texas Instruments 17AH9118
COMPARATOR, 120NS, -40 TO 125DEG C; Comparator Type:Precision; No. of Comparators:1 Comparator; Response Time:120ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

COMPARATOR, 120NS, -40 TO 125DEG C; Comparator Type:Precision; No. of Comparators:1 Comparator; Response Time:120ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Push Pull; RoHS Compliant: Yes

Supplier's Site
Linear - Comparators - LMV761MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV761MFX/NOPB
Linear - Comparators LMV761MFX/NOPB
IC COMP PREC W/P-POP LV SOT23-6

IC COMP PREC W/P-POP LV SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV761MFX/NOPB
Analog Comparators LMV761MFX/NOPB
Analog Comparators Lo Vtg Prec Cmptr w/ Push-Pull Output

Analog Comparators Lo Vtg Prec Cmptr w/ Push-Pull Output

Buy Now Datasheet
Comparators - LMV761MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV761MFX/NOPB
Comparators LMV761MFX/NOPB
Comparator General Purpose Push-Pull SOT-23-6

Comparator General Purpose Push-Pull SOT-23-6

Buy Now
Comparators - LMV761MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV761MFX/NOPB
Comparators LMV761MFX/NOPB
Comparator General Purpose Push-Pull SOT-23-6

Comparator General Purpose Push-Pull SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LMV761MFX/NOPB 116179-LMV761MFX/NOPB 692-LMV761MFX/NOPB 17AH9118 LMV761MFX/NOPB LMV761MFX/NOPB LMV761MFX/NOPB
Product Name LMV761 Low Voltage, Precision Comparator with Push-Pull Output Linear - Linear - Comparators - LMV761MFX/NOPB 5.25V SOT-23 Linear Comparator IC Comparator, 120Ns, -40 To 125Deg C; Comparator Type Texas Instruments Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5 volts 2.7 to 5.25 volts 2.7 to 5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data