Texas Instruments TL714 Single High-Speed Differential Comparator with Push-Pull Outputs TL714CD

Description
Single High-Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single High-Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL714 Single High-Speed Differential Comparator with Push-Pull Outputs - TL714CD - Texas Instruments
Dallas, TX, United States
TL714 Single High-Speed Differential Comparator with Push-Pull Outputs
TL714CD
TL714 Single High-Speed Differential Comparator with Push-Pull Outputs TL714CD
Single High-Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70

Single High-Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - TL714CD - 054848-TL714CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL714CD
054848-TL714CD
Linear - Linear - Comparators - TL714CD 054848-TL714CD
Manufacturer: Texas Instruments Win Source Part Number: 054848-TL714CD Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Push-Pull, TTL Number of Elements: 1 Current - Quiescent (Max): 12mA Propagation Delay (Max): 12ns Hysteresis: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054848-TL714CD
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12mA
Propagation Delay (Max): 12ns
Hysteresis: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Linear Comparator IC
692-TL714CD
5V SOIC Linear Comparator IC 692-TL714CD
High-Speed Diff Comparator, 1-Ch, 12ns, 5V, Push-Pull, SOIC Product overview: TL714CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL714CD can be used for catalog matching and distributor lookup.

High-Speed Diff Comparator, 1-Ch, 12ns, 5V, Push-Pull, SOIC Product overview: TL714CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL714CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL714CD - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 10000uV Offset-Max, 6ns Response Time, BIPolar, PDSO8

Comparator, 1 Func, 10000uV Offset-Max, 6ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TL714CD
Analog Comparators TL714CD
Analog Comparators High Speed Comp

Analog Comparators High Speed Comp

Buy Now Datasheet
Comparators - TL714CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL714CD
Comparators TL714CD
Comparator Differential Push-Pull, TTL 8-SOIC

Comparator Differential Push-Pull, TTL 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Operational Amplifiers Analog Comparators
Product Number TL714CD 054848-TL714CD 692-TL714CD TL714CD TL714CD TL714CD
Product Name TL714 Single High-Speed Differential Comparator with Push-Pull Outputs Linear - Linear - Comparators - TL714CD 5V SOIC Linear Comparator IC Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts
VOS 10 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data