Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 809534-TLC352CPWR
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.4V ~ 16V, ±0.7V ~ 8V
Current - Output (Typ): 20mA
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 5pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 400μA
Part Number Series: TLC352
Dual LinCMOS Differential Comparator, 16V, 8-TSSOP, 0.2us Product overview: TLC352CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352CPWR can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
IC DIFF VOLT COMP DUAL 8-TSSOP
Analog Comparators Dual Low Vltg LinCMOS Differential
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC352CPWR | 809534-TLC352CPWR | 692-TLC352CPWR | TLC352CPWR | TLC352CPWR | TLC352CPWR |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC352CPWR | Dual 16V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |