The LMV7239 is a 75-ns, ultra low power, low voltage rail-to-rail input comparator with a push-pull output, designed for single-supply operation from 2.7 V to 5.5 V. It consumes 65 µA of supply current at 5 V and supports input common-mode voltage 200 mV below ground and 200 mV above the supply. The device is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a temperature range of -40 °C to 85 °C.
75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull
Manufacturer: Texas Instruments
Win Source Part Number: 87325-LMV7239M5
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 95μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
CMRR, PSRR (Typ): 67dB CMRR, 85dB PSRR
Propagation Delay (Max): 62ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Multimedia, Signal Processing
High Speed Push-Pull Comparator, 2.7-5.5V, 62ns, SOT-23 Product overview: LMV7239M5 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7239M5 can be used for catalog matching and distributor lookup.
Analog Comparators 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull
IC COMP PUSH-PULL R-R SOT-23-5
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7239M5 | 87325-LMV7239M5 | 692-LMV7239M5 | LMV7239M5 | LMV7239M5 | LMV7239M5 |
| Product Name | LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output | Linear - Linear - Comparators - LMV7239M5 | 5.5V SOT-23 Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Push-Pull | Push-Pull, Rail-to-Rail |