The M38510/11202BGA is a low-power, dual voltage comparator with a maximum offset voltage of 5 mV at 25°C and a supply voltage range of 5.0 V to 36 V or ±2.5 V to ±18 V. It operates with a supply current drain of 0.4 mA, independent of supply voltage, and features an input common-mode voltage range that includes ground. The device is housed in a TO-99 metal can package with 8 pins and supports an operating temperature range of -55°C to +125°C. The output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. The package has a thermal resistance of 174°C/W in still air and 99°C/W with 500 LF/min airflow, and a maximum junction temperature of 175°C. It meets the ESD tolerance of 500 V per the human body model.
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
LOW POWER LOW OFFSET VOLTAGE DUA
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8
| Texas Instruments | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | M38510/11202BGA | M38510/11202BGA | M38510/11202BGA |
| Product Name | LM193JAN Low Power Low Offset Voltage Dual Comparator | Integrated Circuits (ICs) - Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 18 to 5 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |