The TLC352ID is a dual differential comparator fabricated using CMOS technology, designed for single or dual supply operation from 2.7V to 18V. It features a typical supply current drain of 150µA at 5V, input impedance of 1012Ω, and input bias current of 5pA. The device has an open-drain output compatible with TTL, MOS, and CMOS logic, and includes built-in ESD protection rated at 2000V. The common-mode input voltage range includes ground, and the input offset voltage is specified at 5mV maximum. It is characterized for operation over the industrial temperature range of −40°C to 85°C and is packaged in an 8-pin SOIC. The package is available taped and reeled for automated assembly.
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Dual LinCMOS Differential Comparator, 1.4V-16V, 8-SOIC, 650ns Product overview: TLC352ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352ID can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO8
IC DIFF COMPARATOR DUAL 8-SOIC
Analog Comparators Dual Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
COMPARATOR, DUAL, 200NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:1.4V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC352ID | 692-TLC352ID | TLC352ID | TLC352ID | TLC352ID | TLC352ID | 26AJ9901 |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Dual 1.4V 16V SOIC Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | Comparator, Dual, 200Ns, Soic-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain |