The TLC352IPWR is a dual differential comparator designed for single or dual supply operation, with a supply voltage range of 2.7V to 18V. It features a very low supply current drain of 150µA typical at 5V, making it suitable for low-power applications. The device has a high input impedance of 10^12Ω and an extremely low input bias current of 5pA, allowing it to interface directly with high-impedance sources. The output is compatible with TTL, MOS, and CMOS logic levels, and the device is pin-compatible with the LM393. The TLC352IPWR includes built-in electrostatic discharge (ESD) protection rated at 2000V, although care should be taken during handling to avoid performance degradation. It operates over an industrial temperature range of -40°C to 85°C, making it suitable for a variety of applications, including low-voltage battery-powered devices. The package type is TSSOP with 8 pins, and it is available in large tape and reel quantities.
Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85
Dual LinCMOS Differential Comparator, 8-TSSOP, 1.4V-16V, 650ns Product overview: TLC352IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4V, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.4V, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268966-TLC352IPWR
Packaging: Tape and Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 5pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TLC352
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.4V ~ 16V, ±0.7V ~ 8V
Current - Quiescent (Maximum): 400μA
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
IC DIFF VOLT COMP DUAL 8-TSSOP
Analog Comparators Dual Low Vltg LinCMOS Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC352IPWR | 692-TLC352IPWR | 1268966-TLC352IPWR | TLC352IPWR | TLC352IPWR | TLC352IPWR |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Dual 1.4V 16V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLC352IPWR | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |