Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268961-TLC339IPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Family Name: TLC339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 3 V ~ 16 V
Maximum Quiescent Current: 125μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 5pA @ 5V
Propagation Delay (Maximum): 4.5μs
Alternative Parts (Cross-Reference): TS3V339MP; TS3V339CPT; TS3V339MPT;
Introduction Date: November 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quad Comparator, LinCMOS, 5V, 20uA, 125°C, TSSOP Product overview: TLC339IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5V, 20uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339IPWR can be used for catalog matching and distributor lookup.
Analog Comparators Quad MicroPWR LinCMOS Comparator
IC DIFF COMPARATOR QUAD 14-TSSOP
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC339IPWR | 1268961-TLC339IPWR | 692-TLC339IPWR | TLC339IPWR | TLC339IPWR | TLC339IPWR |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | Linear - Linear - Comparators - TLC339IPWR | Quad 5V 20uA TSSOP Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 85 C (-40 to 185 F) | -55 C (-67 F) | -40 to 85 C (-40 to 185 F) |