The TLC3702CD is a dual micropower voltage comparator with push-pull CMOS outputs, designed for single-supply operation from 3 V to 16 V. It is packaged in an 8-pin SOIC (D) form factor and operates over a commercial temperature range of 0°C to 70°C. The device consumes 100 μW typical power at 5 V and features a typical response time of 2.7 μs with 5 mV overdrive. The output stage drives capacitive loads directly without a pullup resistor, sourcing or sinking up to 8 mA. Input offset voltage is specified up to 5 mV across the operating range.
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081456-TLC3702CD
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 50μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Dual Voltage Comparator, 5mV Vos, 5pA Ib, 20uA Is, 16V, SOIC Product overview: TLC3702CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CD can be used for catalog matching and distributor lookup.
5mV 5pA SOIC-8 Comparators ROHS
COMPARATOR, DUAL, SMD, SOIC8, 3702; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:2.7µs; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull; RoHS Compliant: Yes
COMPARATOR, DUAL, SMD, SOIC8, 3702; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.7µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, PUSH PULL; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
Analog Comparators Dual LP Push-Pull
IC DUAL V COMP 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC3702CD | 081456-TLC3702CD | 692-TLC3702CD | TLC3702CD | 33AH5033 | 17001804 | TLC3702CD | TLC3702CD | TLC3702CD |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3702CD | Dual 20uA 16V SOIC Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Comparator, Dual, Smd, Soic8, 3702; Comparator Type Texas Instruments | Comparator | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |