Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108309-TLC352IPW
Packaging: Tube/Rail
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Dual LinCMOS Differential Comparator, 8-TSSOP, 16V Max Supply Product overview: TLC352IPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC352IPW can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
Analog Comparators Dual Low Vltg LinCMOS Differential
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC352IPW | 1108309-TLC352IPW | 692-TLC352IPW | TLC352IPW | TLC352IPW |
| Product Name | TLC352 Dual, Low Voltage, LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC352IPW | Dual 16V TSSOP Linear Comparator IC | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | ||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |